TANTALUM CAPACITOR, 22UF, 10V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2129 |
| Product Name | Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 22 microF |