Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B226M004C0200

Description
22µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2032-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2032-2-ND
Tantalum - Polymer Capacitors 718-2032-2-ND
22µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 4V, Case B; Capacitance Vishay - 26Y9121 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 4V, Case B; Capacitance Vishay
26Y9121
Tantalum Capacitor, 22Uf, 4V, Case B; Capacitance Vishay 26Y9121
TANTALUM CAPACITOR, 22UF, 4V, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 4V, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 4V, Case B, Reel; Capacitance Vishay - 84X8295 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 4V, Case B, Reel; Capacitance Vishay
84X8295
Tantalum Capacitor, 22Uf, 4V, Case B, Reel; Capacitance Vishay 84X8295
TANTALUM CAPACITOR, 22UF, 4V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 4V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55B226M004C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B226M004C0200
Capacitors - Tantalum - Polymer Capacitors T55B226M004C0200
CAP TANT POLY 22UF 4V 1411

CAP TANT POLY 22UF 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2032-2-ND 26Y9121 T55B226M004C0200
Product Name Tantalum - Polymer Capacitors Tantalum Capacitor, 22Uf, 4V, Case B; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details