The Tantalum Capacitor, 150OºF, 4V, Case B (part number 26Y9117) from Vishay is designed for applications requiring stable capacitance and low equivalent series resistance (ESR). It features a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +105 °C, with a maximum rated voltage of 4V DC. The capacitor is suitable for decoupling, smoothing, and filtering applications, making it ideal for use in wireless cards, infrastructure equipment, and consumer electronics such as smartphones and tablets. The molded case design allows for compatibility with high-volume automatic pick-and-place assembly processes. This component is RoHS compliant and has a moisture sensitivity level of 3, indicating moderate sensitivity to moisture during handling and storage.
150µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz
TANTALUM CAPACITOR, 150UF, 4V, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 150UF, 4V, CASE B, REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
CAP TANT POLY 150UF 4V 1411
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2027-2-ND | 26Y9117 | T55B157M004C0070 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum Capacitor, 150Uf, 4V, Case B; Capacitance Vishay | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |