CAP TANT POLY 150UF 4V 1411
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3581-T55B157M004C0055TR-ND |
| Product Name | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 150 microF |