Vishay Precision Group Capacitance Vishay T55B107M6R3C0070.

Description
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:T55RoHS Compliant: Yes
Datasheet
Description
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:T55RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 30AC2125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
30AC2125
Capacitance Vishay 30AC2125
Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:T55RoHS Compliant: Yes

Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Series Name:T55RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2125
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details