Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B107M2R5C0055

Description
100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B107M2R5C0055DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B107M2R5C0055DKR-ND
Tantalum - Polymer Capacitors 3581-T55B107M2R5C0055DKR-ND
100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B107M2R5C0055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B107M2R5C0055TR-ND
Tantalum - Polymer Capacitors 3581-T55B107M2R5C0055TR-ND
100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B107M2R5C0055CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B107M2R5C0055CT-ND
Tantalum - Polymer Capacitors 3581-T55B107M2R5C0055CT-ND
100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B107M2R5C0055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55B107M2R5C0055
Capacitors - Tantalum - Polymer Capacitors T55B107M2R5C0055
CAP TANT POLY 100UF 2.5V 1411

CAP TANT POLY 100UF 2.5V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55B107M2R5C0055DKR-ND 3581-T55B107M2R5C0055TR-ND T55B107M2R5C0055
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details