Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B107M004C0070

Description
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B107M004C0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B107M004C0070TR-ND
Tantalum - Polymer Capacitors 3581-T55B107M004C0070TR-ND
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B107M004C0070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B107M004C0070CT-ND
Tantalum - Polymer Capacitors 3581-T55B107M004C0070CT-ND
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B107M004C0070DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B107M004C0070DKR-ND
Tantalum - Polymer Capacitors 3581-T55B107M004C0070DKR-ND
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B107M004C0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55B107M004C0070
Capacitors - Tantalum - Polymer Capacitors T55B107M004C0070
CAP TANT POLY 100UF 4V 1411

CAP TANT POLY 100UF 4V 1411

Supplier's Site
Tantalum Capacitor, 100Uf, 4V, Case B; Capacitance Vishay - 26Y9111 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 4V, Case B; Capacitance Vishay
26Y9111
Tantalum Capacitor, 100Uf, 4V, Case B; Capacitance Vishay 26Y9111
TANTALUM CAPACITOR, 100UF, 4V, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 4V, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 4V, Case B, Reel; Capacitance Vishay - 84X8283 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 4V, Case B, Reel; Capacitance Vishay
84X8283
Tantalum Capacitor, 100Uf, 4V, Case B, Reel; Capacitance Vishay 84X8283
TANTALUM CAPACITOR, 100UF, 4V, CASE B, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 4V, CASE B, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55B107M004C0070TR-ND 3581-T55B107M004C0070DKR-ND T55B107M004C0070 26Y9111
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 100Uf, 4V, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TXA685M050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details