Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A686M004C0500

Description
68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2018-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2018-2-ND
Tantalum - Polymer Capacitors 718-2018-2-ND
68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2018-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2018-1-ND
Tantalum - Polymer Capacitors 718-2018-1-ND
68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2018-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2018-6-ND
Tantalum - Polymer Capacitors 718-2018-6-ND
68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A686M004C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A686M004C0500
Capacitors - Tantalum - Polymer Capacitors T55A686M004C0500
CAP TANT POLY 68UF 4V 1206

CAP TANT POLY 68UF 4V 1206

Supplier's Site
Cap, 68Uf, 4V, Tant, Polymer, Case A; Capacitance Vishay - 37AJ8759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 4V, Tant, Polymer, Case A; Capacitance Vishay
37AJ8759
Cap, 68Uf, 4V, Tant, Polymer, Case A; Capacitance Vishay 37AJ8759
CAP, 68UF, 4V, TANT, POLYMER, CASE A; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 68UF, 4V, TANT, POLYMER, CASE A; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2018-2-ND 718-2018-6-ND T55A686M004C0500 37AJ8759
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 68Uf, 4V, Tant, Polymer, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details