4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
CAP TANT POLY 4.7UF 10V 1206
CAP TANT POLY 4.7UF 10V 1206
CAP, 4.7UF, 10V, TANT, POLYMER, CASE A; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2008-6-ND | 718-2008-2-ND | T55A475M010C0500 | T55A475M010C0500 | 37AJ8756 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 4.7Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |