Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A336M6R3C0200

Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2005-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2005-2-ND
Tantalum - Polymer Capacitors 718-2005-2-ND
33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A336M6R3C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55A336M6R3C0200
Capacitors - Tantalum - Polymer Capacitors T55A336M6R3C0200
CAP TANT POLY 33UF 6.3V 1206

CAP TANT POLY 33UF 6.3V 1206

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, Case A; Capacitance Vishay - 26Y9102 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Case A; Capacitance Vishay
26Y9102
Tantalum Capacitor, 33Uf, 6.3V, Case A; Capacitance Vishay 26Y9102
TANTALUM CAPACITOR, 33UF, 6.3V, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, Case A, Reel; Capacitance Vishay - 84X8268 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Case A, Reel; Capacitance Vishay
84X8268
Tantalum Capacitor, 33Uf, 6.3V, Case A, Reel; Capacitance Vishay 84X8268
TANTALUM CAPACITOR, 33UF, 6.3V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2005-2-ND T55A336M6R3C0200 26Y9102 84X8268
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 33Uf, 6.3V, Case A; Capacitance Vishay Tantalum Capacitor, 33Uf, 6.3V, Case A, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0160100KFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details