33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 180mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 180mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 180mOhm @ 100kHz
CAP, 33µF, 6.3V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 33UF 6.3V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2152-2-ND | 718-2152-6-ND | 11AC4361 | T55A336M6R3C0180 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 33Μf, 6.3V, 20% Rohs Compliant Vishay | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |