Vishay Precision Group Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay T55A336M004C0200.

Description
TANTALUM CAPACITOR, 33UF, 4V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 4V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay - 30AC2112 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay
30AC2112
Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay 30AC2112
TANTALUM CAPACITOR, 33UF, 4V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2112
Product Name Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details