Vishay Precision Group 22uF 6.3V Capacitor T55A226M6R3C0200

Description
22uF 6.3V 1206 Tantalum Capacitor, 20% Tol, 200mR ESR Product overview: T55A226M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A226M6R3C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 6.3V 1206 Tantalum Capacitor, 20% Tol, 200mR ESR Product overview: T55A226M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A226M6R3C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 6.3V Capacitor
70-T55A226M6R3C0200
22uF 6.3V Capacitor 70-T55A226M6R3C0200
22uF 6.3V 1206 Tantalum Capacitor, 20% Tol, 200mR ESR Product overview: T55A226M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A226M6R3C0200 can be used for catalog matching and distributor lookup.

22uF 6.3V 1206 Tantalum Capacitor, 20% Tol, 200mR ESR Product overview: T55A226M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A226M6R3C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-1999-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1999-1-ND
Tantalum - Polymer Capacitors 718-1999-1-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1999-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1999-2-ND
Tantalum - Polymer Capacitors 718-1999-2-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1999-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1999-6-ND
Tantalum - Polymer Capacitors 718-1999-6-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359721-T55A226M6R3C0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359721-T55A226M6R3C0200
Capacitors - Tantalum - Polymer Capacitors 1359721-T55A226M6R3C0200
Win Source Part Number: 1359721-T55A226M6R3C 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Affected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359721-T55A226M6R3C0200
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Affected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 6.3V, Case A, Reel; Capacitance Vishay - 84X8262 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, Case A, Reel; Capacitance Vishay
84X8262
Tantalum Capacitor, 22Uf, 6.3V, Case A, Reel; Capacitance Vishay 84X8262
TANTALUM CAPACITOR, 22UF, 6.3V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 6.3V, Case A; Capacitance Vishay - 26Y9099 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 6.3V, Case A; Capacitance Vishay
26Y9099
Tantalum Capacitor, 22Uf, 6.3V, Case A; Capacitance Vishay 26Y9099
TANTALUM CAPACITOR, 22UF, 6.3V, CASE A; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 6.3V, CASE A; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A226M6R3C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A226M6R3C0200
Capacitors - Tantalum - Polymer Capacitors T55A226M6R3C0200
CAP TANT POLY 22UF 6.3V 1206

CAP TANT POLY 22UF 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55A226M6R3C0200 718-1999-1-ND 718-1999-6-ND 1359721-T55A226M6R3C0200 84X8262 26Y9099 T55A226M6R3C0200
Product Name 22uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 22Uf, 6.3V, Case A, Reel; Capacitance Vishay Tantalum Capacitor, 22Uf, 6.3V, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers