Vishay Precision Group Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay T55A226M004C0200.

Description
TANTALUM CAPACITOR, 22UF, 4V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 4V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay - 30AC2109 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay
30AC2109
Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay 30AC2109
TANTALUM CAPACITOR, 22UF, 4V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 4V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2109
Product Name Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers