10µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz
10µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz
TANTALUM CAPACITOR, 10UF, 6.3V, CASE A; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 6.3V, CASE A, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
CAP TANT POLY 10UF 6.3V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1985-2-ND | 718-1985-6-ND | 26Y9091 | 84X8248 | T55A106M6R3C0200 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum Capacitor, 10Uf, 6.3V, Case A; Capacitance Vishay | Tantalum Capacitor, 10Uf, 6.3V, Case A, Reel; Capacitance Vishay | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |