Vishay Precision Group Polymer Capacitors T55A106M010C0200

Description
Vishay T55A106M010C0200
Request a Quote Datasheet
Description
Vishay T55A106M010C0200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 8603837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8603837
Polymer Capacitors 8603837
Vishay T55A106M010C0200

Vishay T55A106M010C0200

Supplier's Site
Polymer Capacitors - 1731343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1731343
Polymer Capacitors 1731343
Vishay T55A106M010C0200

Vishay T55A106M010C0200

Supplier's Site
Singapore, Singapore
SMD 10uF 10V Capacitor
70-T55A106M010C0200
SMD 10uF 10V Capacitor 70-T55A106M010C0200
10uF 10V 1206 SMD Tantalum Capacitor, 200mR ESR Product overview: T55A106M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A106M010C0200 can be used for catalog matching and distributor lookup.

10uF 10V 1206 SMD Tantalum Capacitor, 200mR ESR Product overview: T55A106M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A106M010C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-1983-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1983-6-ND
Tantalum - Polymer Capacitors 718-1983-6-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1983-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1983-2-ND
Tantalum - Polymer Capacitors 718-1983-2-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1983-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1983-1-ND
Tantalum - Polymer Capacitors 718-1983-1-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359715-T55A106M010C0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359715-T55A106M010C0200
Capacitors - Tantalum - Polymer Capacitors 1359715-T55A106M010C0200
Win Source Part Number: 1359715-T55A106M010C 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Affected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359715-T55A106M010C0200
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Affected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 10V, Case A; Capacitance Vishay - 26Y9090 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, Case A; Capacitance Vishay
26Y9090
Tantalum Capacitor, 10Uf, 10V, Case A; Capacitance Vishay 26Y9090
TANTALUM CAPACITOR, 10UF, 10V, CASE A; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, CASE A; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, Case A, Reel; Capacitance Vishay - 84X8246 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, Case A, Reel; Capacitance Vishay
84X8246
Tantalum Capacitor, 10Uf, 10V, Case A, Reel; Capacitance Vishay 84X8246
TANTALUM CAPACITOR, 10UF, 10V, CASE A, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, CASE A, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%; Capacitance Vishay - 31Y4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%; Capacitance Vishay
31Y4921
Cap, 10Μf, 10V, 20%; Capacitance Vishay 31Y4921
CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Tantalum - Polymer Capacitors - T55A106M010C0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55A106M010C0200
Tantalum - Polymer Capacitors T55A106M010C0200
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A106M010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A106M010C0200
Capacitors - Tantalum - Polymer Capacitors T55A106M010C0200
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8603837 70-T55A106M010C0200 718-1983-6-ND 718-1983-2-ND 1359715-T55A106M010C0200 26Y9090 84X8246 31Y4921 T55A106M010C0200 T55A106M010C0200
Product Name Polymer Capacitors SMD 10uF 10V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 10Uf, 10V, Case A; Capacitance Vishay Tantalum Capacitor, 10Uf, 10V, Case A, Reel; Capacitance Vishay Cap, 10Μf, 10V, 20%; Capacitance Vishay Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details