Vishay Intertechnology, Inc. Tantalum Capacitors T34D357K125AZ6S

Description
350µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm @ 120Hz
Request a Quote Datasheet
Description
350µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T34D357K125AZ6S-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T34D357K125AZ6S-ND
Tantalum Capacitors T34D357K125AZ6S-ND
350µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm @ 120Hz

350µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm @ 120Hz

Buy Now Datasheet
Tantalum Capacitors - T34D357K125AZ6S - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T34D357K125AZ6S
Tantalum Capacitors T34D357K125AZ6S
CAP TANT 350UF 10% 125V AXIAL

CAP TANT 350UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T34D357K125AZ6S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T34D357K125AZ6S
Capacitors - Tantalum Capacitors T34D357K125AZ6S
CAP TANT 350UF 10% 125V AXIAL

CAP TANT 350UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T34D357K125AZ6S-ND T34D357K125AZ6S T34D357K125AZ6S
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 350 microF 350 microF 350 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details