Vishay Intertechnology, Inc. Tantalum Capacitors T18D108M075EZUS

Description
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T18D108M075EZUS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T18D108M075EZUS-ND
Tantalum Capacitors T18D108M075EZUS-ND
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm

1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T18D108M075EZUS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T18D108M075EZUS
Capacitors - Tantalum Capacitors T18D108M075EZUS
CAP TANT 1000UF 20% 75V AXIAL

CAP TANT 1000UF 20% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T18D108M075EZUS-ND T18D108M075EZUS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details