Vishay Intertechnology, Inc. Tantalum Capacitors T18D108K075CZUS

Description
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T18D108K075CZUS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T18D108K075CZUS-ND
Tantalum Capacitors T18D108K075CZUS-ND
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm

1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T18D108K075CZUS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T18D108K075CZUS
Capacitors - Tantalum Capacitors T18D108K075CZUS
CAP TANT 1000UF 10% 75V AXIAL

CAP TANT 1000UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T18D108K075CZUS-ND T18D108K075CZUS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4416-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details