Vishay Intertechnology, Inc. Tantalum Capacitors T16D227K100CZSS

Description
220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.2Ohm @ 120Hz
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.2Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1021-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1021-ND
Tantalum Capacitors 1129-1021-ND
220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.2Ohm @ 120Hz

220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.2Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16D227K100CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16D227K100CZSS
Capacitors - Tantalum Capacitors T16D227K100CZSS
CAP TANT 220UF 10% 100V T/H

CAP TANT 220UF 10% 100V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1129-1021-ND T16D227K100CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details