Vishay Intertechnology, Inc. Tantalum Capacitors T16B686K100EZSS

Description
68µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 2.1Ohm @ 120Hz
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 2.1Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1001-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1001-ND
Tantalum Capacitors 1129-1001-ND
68µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 2.1Ohm @ 120Hz

68µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 2.1Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1349699-T16B686K100EZSS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1349699-T16B686K100EZSS
Capacitors - Tantalum Capacitors 1349699-T16B686K100EZSS
Win Source Part Number: 1349699-T16B686K100E ZSS Category: Capacitors - Tantalum Capacitors Series: T16 Type: Hermetically Sealed Features: Wet Tantalum Package: Bulk Size / Dimension: 0.296" Dia x 0.641" L (7.52mm x 16.28mm) Standard Package: 1 Capacitance: 68 µF Tolerance: ±10% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 2.1Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: B Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1349699-T16B686K100EZSS
Category: Capacitors - Tantalum Capacitors
Series: T16
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Bulk
Size / Dimension: 0.296" Dia x 0.641" L (7.52mm x 16.28mm)
Standard Package: 1
Capacitance: 68 µF
Tolerance: ±10%
Voltage - Rated: 100 V
ESR (Equivalent Series Resistance): 2.1Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: B
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
68UF 100V Capacitor
59-T16B686K100EZSS
68UF 100V Capacitor 59-T16B686K100EZSS
CAP TANT 68UF 10% 100V AXIAL Product overview: T16B686K100EZSS from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16B686K100EZSS can be used for catalog matching and distributor lookup.

CAP TANT 68UF 10% 100V AXIAL Product overview: T16B686K100EZSS from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16B686K100EZSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T16B686K100EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16B686K100EZSS
Capacitors - Tantalum Capacitors T16B686K100EZSS
CAP TANT 68UF 10% 100V AXIAL

CAP TANT 68UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1129-1001-ND 1349699-T16B686K100EZSS 59-T16B686K100EZSS T16B686K100EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 68UF 100V Capacitor Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details