Vishay Intertechnology, Inc. Tantalum Capacitors T16B157K060EZSS

Description
150µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1.1Ohm @ 120Hz
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1.1Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1004-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1004-ND
Tantalum Capacitors 1129-1004-ND
150µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1.1Ohm @ 120Hz

150µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1.1Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16B157K060EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16B157K060EZSS
Capacitors - Tantalum Capacitors T16B157K060EZSS
CAP TANT 150UF 10% 60V AXIAL

CAP TANT 150UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1129-1004-ND T16B157K060EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details