Vishay Intertechnology, Inc. Tantalum Capacitors T16A156K100CZSS

Description
15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm @ 120Hz
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2131-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2131-ND
Tantalum Capacitors 718-2131-ND
15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm @ 120Hz

15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16A156K100CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16A156K100CZSS
Capacitors - Tantalum Capacitors T16A156K100CZSS
CAP TANT 15UF 10% 100V AXIAL

CAP TANT 15UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-2131-ND T16A156K100CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 33UF, 25V, 10% - 70186195 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details