Vishay Intertechnology, Inc. Tantalum Capacitors T16A106K125CZSS

Description
10µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 5.5Ohm @ 120Hz
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 5.5Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2132-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2132-ND
Tantalum Capacitors 718-2132-ND
10µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 5.5Ohm @ 120Hz

10µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 5.5Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16A106K125CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16A106K125CZSS
Capacitors - Tantalum Capacitors T16A106K125CZSS
CAP TANT 10UF 10% 125V AXIAL

CAP TANT 10UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-2132-ND T16A106K125CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814777 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers