Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90P06-09L-E3 SUP90P06-09L-E3

Description
Manufacturer: Vishay Win Source Part Number: 042965-SUP90P06-09L- E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IXTP120P065T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 042965-SUP90P06-09L- E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IXTP120P065T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90P06-09L-E3 - 042965-SUP90P06-09L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90P06-09L-E3
042965-SUP90P06-09L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90P06-09L-E3 042965-SUP90P06-09L-E3
Manufacturer: Vishay Win Source Part Number: 042965-SUP90P06-09L- E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): IXTP120P065T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 042965-SUP90P06-09L-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta), 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 9200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IXTP120P065T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
60V 90A MOSFET Transistor
278-SUP90P06-09L-E3
60V 90A MOSFET Transistor 278-SUP90P06-09L-E3
P-CH MOSFET, 60V, 90A, 9.3mR, TO-220AB Product overview: SUP90P06-09L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90P06-09L-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 60V, 90A, 9.3mR, TO-220AB Product overview: SUP90P06-09L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90P06-09L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP90P06-09L-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP90P06-09L-E3-ND
Single FETs, MOSFETs SUP90P06-09L-E3-ND
P-Channel 60V 90A (Tc) 2.4W (Ta), 250W (Tc) Through Hole TO-220AB

P-Channel 60V 90A (Tc) 2.4W (Ta), 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 90A 250W 9.3mohm @ 10V

MOSFET 60V 90A 250W 9.3mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90P06-09L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90P06-09L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90P06-09L-E3
MOSFET P-CH 60V 90A TO220AB

MOSFET P-CH 60V 90A TO220AB

Supplier's Site
Mosfet Transistor, P Channel, 90 A, -60 V, 0.0074 Ohm, -10 V, -1 V Rohs Compliant Vishay - 40P0843 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 90 A, -60 V, 0.0074 Ohm, -10 V, -1 V Rohs Compliant Vishay
40P0843
Mosfet Transistor, P Channel, 90 A, -60 V, 0.0074 Ohm, -10 V, -1 V Rohs Compliant Vishay 40P0843
MOSFET Transistor, P Channel, 90 A, -60 V, 0.0074 ohm, -10 V, -1 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 90 A, -60 V, 0.0074 ohm, -10 V, -1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP90P06-09L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUP90P06-09L-E3
Single FETs, MOSFETs SUP90P06-09L-E3
MOSFET P-CH 60V 90A TO220AB

MOSFET P-CH 60V 90A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042965-SUP90P06-09L-E3 278-SUP90P06-09L-E3 SUP90P06-09L-E3-ND SUP90P06-09L-E3 SUP90P06-09L-E3 40P0843 SUP90P06-09L-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90P06-09L-E3 60V 90A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, 90 A, -60 V, 0.0074 Ohm, -10 V, -1 V Rohs Compliant Vishay Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 2400 to 250000 milliwatts 2400 milliwatts 2400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data