Vishay Intertechnology, Inc. 60V 90A MOSFET Transistor SUP90N06-5M0P-E3

Description
MOSFET N-CH 60V 90A TO220AB Product overview: SUP90N06-5M0P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N06-5M0P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 90A TO220AB Product overview: SUP90N06-5M0P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N06-5M0P-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 90A MOSFET Transistor
278-SUP90N06-5M0P-E3
60V 90A MOSFET Transistor 278-SUP90N06-5M0P-E3
MOSFET N-CH 60V 90A TO220AB Product overview: SUP90N06-5M0P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N06-5M0P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 90A TO220AB Product overview: SUP90N06-5M0P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP90N06-5M0P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP90N06-5M0P-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP90N06-5M0P-E3-ND
Single FETs, MOSFETs SUP90N06-5M0P-E3-ND
N-Channel 60V 90A (Tc) 3.75W (Ta), 300W (Tc) Through Hole TO-220AB

N-Channel 60V 90A (Tc) 3.75W (Ta), 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-5M0P-E3 - 212458-SUP90N06-5M0P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-5M0P-E3
212458-SUP90N06-5M0P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-5M0P-E3 212458-SUP90N06-5M0P-E3
Manufacturer: Vishay Win Source Part Number: 212458-SUP90N06-5M0P -E3 Packaging: Cut Reel Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 6190pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 212458-SUP90N06-5M0P-E3
Packaging: Cut Reel
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 6190pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP90N06-5M0P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP90N06-5M0P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP90N06-5M0P-E3
MOSFET N-CH 60V 90A TO220AB

MOSFET N-CH 60V 90A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUP90N06-5M0P-E3 SUP90N06-5M0P-E3-ND 212458-SUP90N06-5M0P-E3 SUP90N06-5M0P-E3
Product Name 60V 90A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP90N06-5M0P-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3750 milliwatts 3750 to 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Strip TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products