Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N08-08 SUP85N08-08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097370-SUP85N08-08 Power Dissipation: 250 W Number of Pins: 3 Rise Time: 115 ns Fall Time: 80 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 85 A Drain to Source Breakdown Voltage: 75 V Turn-Off Delay Time: 50 ns Drain to Source Resistance: 8 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097370-SUP85N08-08 Power Dissipation: 250 W Number of Pins: 3 Rise Time: 115 ns Fall Time: 80 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 85 A Drain to Source Breakdown Voltage: 75 V Turn-Off Delay Time: 50 ns Drain to Source Resistance: 8 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N08-08 - 1097370-SUP85N08-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N08-08
1097370-SUP85N08-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N08-08 1097370-SUP85N08-08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097370-SUP85N08-08 Power Dissipation: 250 W Number of Pins: 3 Rise Time: 115 ns Fall Time: 80 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 85 A Drain to Source Breakdown Voltage: 75 V Turn-Off Delay Time: 50 ns Drain to Source Resistance: 8 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097370-SUP85N08-08
Power Dissipation: 250 W
Number of Pins: 3
Rise Time: 115 ns
Fall Time: 80 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 85 A
Drain to Source Breakdown Voltage: 75 V
Turn-Off Delay Time: 50 ns
Drain to Source Resistance: 8 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
N-Channel 85A 75V 0.008ohm MOSFET Transistor
285-SUP85N08-08
N-Channel 85A 75V 0.008ohm MOSFET Transistor 285-SUP85N08-08
Power Field-Effect Transistor, 85A I(D), 75V, 0.008ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: SUP85N08-08 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 75V, 0.008ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 75V, 0.008ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N08-08 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 85A I(D), 75V, 0.008ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: SUP85N08-08 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 75V, 0.008ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 75V, 0.008ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUP85N08-08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097370-SUP85N08-08 285-SUP85N08-08
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP85N08-08 N-Channel 85A 75V 0.008ohm MOSFET Transistor
V(BR)DSS 75 volts
rDS(on) 0.0080 ohms
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 224000 milliamps
View Details
8 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102BSAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 2139186P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details