Vishay Precision Group Single FETs, MOSFETs SUP50020E-GE3

Description
N-Channel 60V 120A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 120A (Tc) 375W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUP50020E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP50020E-GE3-ND
Single FETs, MOSFETs SUP50020E-GE3-ND
N-Channel 60V 120A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 60V 120A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP50020E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP50020E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP50020E-GE3
MOSFET N-CH 60V 120A TO220AB

MOSFET N-CH 60V 120A TO220AB

Supplier's Site
Mosfet, N-Ch, 60V, 120A, To-220Ab; Transistor Polarity Vishay - 15AC8719 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, To-220Ab; Transistor Polarity Vishay
15AC8719
Mosfet, N-Ch, 60V, 120A, To-220Ab; Transistor Polarity Vishay 15AC8719
MOSFET, N-CH, 60V, 120A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 120A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds TrenchFET TO-220AB

MOSFET 60V Vds TrenchFET TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUP50020E-GE3-ND SUP50020E-GE3 15AC8719 SUP50020E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 120A, To-220Ab; Transistor Polarity Vishay MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details