Manufacturer: Vishay Siliconix
Win Source Part Number: 795840-SUP18N15-95-E
Series: TrenchFET
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 2V @ 250μA (Minimum)
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 88W (Tc)
Rds On (Maximum) @ Id, Vgs: 95 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): IRFB4019PBF; SUP18N15-95-E3; SUP18N15-95-T1-E3; SUP18N15-95;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 18A TO220-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 795840-SUP18N15-95-E3 | SUP18N15-95-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUP18N15-95-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 88000 milliwatts |