Vishay Precision Group MOSFETs SUM90P10-19L-E3

Description
N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V
Request a Quote Datasheet
Description
N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1808130 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808130
MOSFETs 1808130
N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V

N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V

Supplier's Site
MOSFETs - 1808130P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808130P
MOSFETs 1808130P
N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V

N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V

Supplier's Site
MOSFETs - 1807421 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807421
MOSFETs 1807421
N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V

N-Ch MOSFET D2Pak 100V 19.3mohm @ 10V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90P10-19L-E3 - 111723-SUM90P10-19L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90P10-19L-E3
111723-SUM90P10-19L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90P10-19L-E3 111723-SUM90P10-19L-E3
Manufacturer: Vishay Win Source Part Number: 111723-SUM90P10-19L- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 13.6W (Ta), 375W (Tc) Family Name: SUM90P10-19L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 326nC @ 10V Max Input Capacitance: 11100pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): 2SJ684; Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 111723-SUM90P10-19L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 13.6W (Ta), 375W (Tc)
Family Name: SUM90P10-19L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 326nC @ 10V
Max Input Capacitance: 11100pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): 2SJ684;
Introduction Date: October 12, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SUM90P10-19L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90P10-19L-E3TR-ND
Single FETs, MOSFETs SUM90P10-19L-E3TR-ND
P-Channel 100V 90A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 100V 90A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM90P10-19L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90P10-19L-E3DKR-ND
Single FETs, MOSFETs SUM90P10-19L-E3DKR-ND
P-Channel 100V 90A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 100V 90A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM90P10-19L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90P10-19L-E3CT-ND
Single FETs, MOSFETs SUM90P10-19L-E3CT-ND
P-Channel 100V 90A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 100V 90A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
100V 17.2A MOSFET Transistor
278-SUM90P10-19L-E3
100V 17.2A MOSFET Transistor 278-SUM90P10-19L-E3
P-CH MOSFET 100V 17.2A 19mR TO-263 Product overview: SUM90P10-19L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90P10-19L-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 100V 17.2A 19mR TO-263 Product overview: SUM90P10-19L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90P10-19L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM90P10-19L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM90P10-19L-E3
Single FETs, MOSFETs SUM90P10-19L-E3
MOSFET P-CH 100V 90A TO263

MOSFET P-CH 100V 90A TO263

Supplier's Site Datasheet
P Channel Mosfet, -100V, 90A To-263; Channel Type Vishay - 22M8995 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 90A To-263; Channel Type Vishay
22M8995
P Channel Mosfet, -100V, 90A To-263; Channel Type Vishay 22M8995
P CHANNEL MOSFET, -100V, 90A TO-263; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 90A TO-263; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -100V, 90A, To-263-3, Full Reel; Channel Type Vishay - 29X0569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -100V, 90A, To-263-3, Full Reel; Channel Type Vishay
29X0569
Mosfet, P Channel, -100V, 90A, To-263-3, Full Reel; Channel Type Vishay 29X0569
MOSFET, P CHANNEL, -100V, 90A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

MOSFET, P CHANNEL, -100V, 90A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 90A 375W 19mohm @ 10V

MOSFET 100V 90A 375W 19mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM90P10-19L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM90P10-19L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM90P10-19L-E3
MOSFET P-CH 100V 90A TO263

MOSFET P-CH 100V 90A TO263

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1808130 111723-SUM90P10-19L-E3 SUM90P10-19L-E3TR-ND 278-SUM90P10-19L-E3 SUM90P10-19L-E3 22M8995 29X0569 SUM90P10-19L-E3 SUM90P10-19L-E3
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90P10-19L-E3 Single FETs, MOSFETs 100V 17.2A MOSFET Transistor Single FETs, MOSFETs P Channel Mosfet, -100V, 90A To-263; Channel Type Vishay Mosfet, P Channel, -100V, 90A, To-263-3, Full Reel; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263 TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 100 volts 100 volts
PD 13600 to 375000 milliwatts 375000 milliwatts 13600 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data