Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SUM90N08-7M6P-E3

Description
Win Source Part Number: 1277508-SUM90N08-7M6 P-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 7.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4.8V @ 250µA Power Dissipation (Max): 3.75W (Ta), 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3528 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUM90 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277508-SUM90N08-7M6 P-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 7.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4.8V @ 250µA Power Dissipation (Max): 3.75W (Ta), 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3528 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUM90 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277508-SUM90N08-7M6P-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277508-SUM90N08-7M6P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277508-SUM90N08-7M6P-E3
Win Source Part Number: 1277508-SUM90N08-7M6 P-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 7.6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4.8V @ 250µA Power Dissipation (Max): 3.75W (Ta), 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3528 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUM90 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277508-SUM90N08-7M6P-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 7.6mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4.8V @ 250µA
Power Dissipation (Max): 3.75W (Ta), 150W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 90 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3528 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUM90
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
75V 90A MOSFET Transistor
278-SUM90N08-7M6P-E3
75V 90A MOSFET Transistor 278-SUM90N08-7M6P-E3
MOSFET N-CH 75V 90A TO263 Product overview: SUM90N08-7M6P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90N08-7M6P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 90A TO263 Product overview: SUM90N08-7M6P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90N08-7M6P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM90N08-7M6P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM90N08-7M6P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM90N08-7M6P-E3
MOSFET N-CH 75V 90A TO263

MOSFET N-CH 75V 90A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277508-SUM90N08-7M6P-E3 278-SUM90N08-7M6P-E3 SUM90N08-7M6P-E3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 75V 90A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data