Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SUM90N08-6M2P-E3

Description
Win Source Part Number: 1277931-SUM90N08-6M2 P-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4620 pF @ 30 V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM90N08-6M2P-E3CT,S UM90N086M2PE3,SUM90N 08-6M2P-E3TR,SUM90N0 8-6M2P-E3DKR Base Product Number: SUM90 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277931-SUM90N08-6M2 P-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4620 pF @ 30 V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM90N08-6M2P-E3CT,S UM90N086M2PE3,SUM90N 08-6M2P-E3TR,SUM90N0 8-6M2P-E3DKR Base Product Number: SUM90 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277931-SUM90N08-6M2P-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277931-SUM90N08-6M2P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277931-SUM90N08-6M2P-E3
Win Source Part Number: 1277931-SUM90N08-6M2 P-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Cut Tape (CT), Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4620 pF @ 30 V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM90N08-6M2P-E3CT,S UM90N086M2PE3,SUM90N 08-6M2P-E3TR,SUM90N0 8-6M2P-E3DKR Base Product Number: SUM90 Product Status: Obsolete

Win Source Part Number: 1277931-SUM90N08-6M2P-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Cut Tape (CT),
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 6.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4620 pF @ 30 V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM90N08-6M2P-E3CT,SUM90N086M2PE3,SUM90N08-6M2P-E3TR,SUM90N08-6M2P-E3DKR
Base Product Number: SUM90
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
75V 90A MOSFET Transistor
278-SUM90N08-6M2P-E3
75V 90A MOSFET Transistor 278-SUM90N08-6M2P-E3
MOSFET N-CH 75V 90A D2PAK Product overview: SUM90N08-6M2P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90N08-6M2P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 90A D2PAK Product overview: SUM90N08-6M2P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90N08-6M2P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM90N08-6M2P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM90N08-6M2P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM90N08-6M2P-E3
MOSFET N-CH 75V 90A D2PAK

MOSFET N-CH 75V 90A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277931-SUM90N08-6M2P-E3 278-SUM90N08-6M2P-E3 SUM90N08-6M2P-E3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 75V 90A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers