Vishay Precision Group Single FETs, MOSFETs SUM70030E-GE3

Description
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM70030E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70030E-GE3DKR-ND
Single FETs, MOSFETs SUM70030E-GE3DKR-ND
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM70030E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70030E-GE3TR-ND
Single FETs, MOSFETs SUM70030E-GE3TR-ND
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM70030E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM70030E-GE3CT-ND
Single FETs, MOSFETs SUM70030E-GE3CT-ND
N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 100V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962243-SUM70030E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962243-SUM70030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962243-SUM70030E-GE3
Win Source Part Number: 962243-SUM70030E-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 2.88mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 214 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10870 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): CSD19536KTT; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SUM70030E-GE3-ND,SUM 70030E-GE3CT,SUM7003 0E-GE3DKR,SUM70030E- GE3TR Base Product Number: SUM70030 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 962243-SUM70030E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 2.88mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 214 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10870 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): CSD19536KTT;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SUM70030E-GE3-ND,SUM70030E-GE3CT,SUM70030E-GE3DKR,SUM70030E-GE3TR
Base Product Number: SUM70030
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SUM70030E-GE3
MOSFET Transistor 278-SUM70030E-GE3
Power Field-Effect Transistor, Product overview: SUM70030E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70030E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SUM70030E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM70030E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds; 20V Vgs TO-263

MOSFET 100V Vds; 20V Vgs TO-263

Buy Now Datasheet
Mosfet, 100V, 150A, 175Deg C; Transistor Polarity Vishay - 99AC9660 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 100V, 150A, 175Deg C; Transistor Polarity Vishay
99AC9660
Mosfet, 100V, 150A, 175Deg C; Transistor Polarity Vishay 99AC9660
MOSFET, 100V, 150A, 175DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, 100V, 150A, 175DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM70030E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM70030E-GE3
Single FETs, MOSFETs SUM70030E-GE3
MOSFET N-CH 100V 150A TO263

MOSFET N-CH 100V 150A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM70030E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM70030E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM70030E-GE3
MOSFET N-CH 100V 150A TO263

MOSFET N-CH 100V 150A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM70030E-GE3DKR-ND 962243-SUM70030E-GE3 278-SUM70030E-GE3 SUM70030E-GE3 99AC9660 SUM70030E-GE3 SUM70030E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor MOSFET Mosfet, 100V, 150A, 175Deg C; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
IDSS 150000 milliamps 150000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details