Vishay Precision Group SMD 200V 65A MOSFET Transistor SUM65N20-30-E3

Description
N-CH MOSFET 200V 65A 30mR TO-263 SMD Product overview: SUM65N20-30-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM65N20-30-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 200V 65A 30mR TO-263 SMD Product overview: SUM65N20-30-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM65N20-30-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 65A MOSFET Transistor
278-SUM65N20-30-E3
SMD 200V 65A MOSFET Transistor 278-SUM65N20-30-E3
N-CH MOSFET 200V 65A 30mR TO-263 SMD Product overview: SUM65N20-30-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM65N20-30-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 200V 65A 30mR TO-263 SMD Product overview: SUM65N20-30-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM65N20-30-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM65N20-30-E3 - 031623-SUM65N20-30-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM65N20-30-E3
031623-SUM65N20-30-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM65N20-30-E3 031623-SUM65N20-30-E3
Manufacturer: Vishay Win Source Part Number: 031623-SUM65N20-30-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 375W (Tc) Family Name: SUM65N20-30 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 5100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): EPC1010; EPC2010; OM6051SJP; IRFS38N20DTRLPBF; STB80N20M5; IRFS4227; SUM90140E-GE3; SUM65N20-30-E3; Introduction Date: October 16, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 031623-SUM65N20-30-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 375W (Tc)
Family Name: SUM65N20-30
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 5100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): EPC1010; EPC2010; OM6051SJP; IRFS38N20DTRLPBF; STB80N20M5; IRFS4227; SUM90140E-GE3; SUM65N20-30-E3;
Introduction Date: October 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8187489P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8187489P
MOSFETs 8187489P
Trans MOSFET N-CH 200V 65A

Trans MOSFET N-CH 200V 65A

Supplier's Site
MOSFETs - 8187489 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8187489
MOSFETs 8187489
Trans MOSFET N-CH 200V 65A

Trans MOSFET N-CH 200V 65A

Supplier's Site
MOSFETs - 1656029 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656029
MOSFETs 1656029
Trans MOSFET N-CH 200V 65A

Trans MOSFET N-CH 200V 65A

Supplier's Site
Single FETs, MOSFETs - SUM65N20-30-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM65N20-30-E3CT-ND
Single FETs, MOSFETs SUM65N20-30-E3CT-ND
N-Channel 200V 65A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 65A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM65N20-30-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM65N20-30-E3DKR-ND
Single FETs, MOSFETs SUM65N20-30-E3DKR-ND
N-Channel 200V 65A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 65A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM65N20-30-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM65N20-30-E3TR-ND
Single FETs, MOSFETs SUM65N20-30-E3TR-ND
N-Channel 200V 65A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 65A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM65N20-30-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM65N20-30-E3
Single FETs, MOSFETs SUM65N20-30-E3
MOSFET N-CH 200V 65A TO263

MOSFET N-CH 200V 65A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM65N20-30-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM65N20-30-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM65N20-30-E3
MOSFET N-CH 200V 65A TO263

MOSFET N-CH 200V 65A TO263

Supplier's Site
N Channel Mosfet, 200V, 65A, To-263; Channel Type Vishay - 06J8530 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 65A, To-263; Channel Type Vishay
06J8530
N Channel Mosfet, 200V, 65A, To-263; Channel Type Vishay 06J8530
N CHANNEL MOSFET, 200V, 65A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:65A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 65A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:65A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V 65A 375W 30mohm @ 10V

MOSFET 200V 65A 375W 30mohm @ 10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SUM65N20-30-E3 031623-SUM65N20-30-E3 8187489P 8187489 SUM65N20-30-E3CT-ND SUM65N20-30-E3 SUM65N20-30-E3 06J8530 SUM65N20-30-E3
Product Name SMD 200V 65A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM65N20-30-E3 MOSFETs MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 200V, 65A, To-263; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 3750 milliwatts 3750 to 375000 milliwatts 3750 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 200 volts 200 volts
Package Type TO-263; SOT3; TO-263 (D2Pak) TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data

Similar Products