SUM65N20-30-E3 is an N-channel 200 V MOSFET in a TO-263 (D2PAK) surface mount package, rated for continuous drain current of 65 A at 25 °C and 37 A at 125 °C, with a maximum on-state resistance of 0.030 Ω at VGS = 10 V and 25 °C. It operates with a junction temperature range of -55 °C to 175 °C and meets RoHS compliance. The device has a thermal resistance of 0.4 °C/W junction-to-case and 40 °C/W junction-to-ambient when mounted on a 1" square FR-4 PCB. It is qualified for use in isolated DC/DC converters and features a 100% Rg tested specification.
Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:65A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:375W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC4111 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |