Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SUM50010E-GE3

Description
Win Source Part Number: 1277489-SUM50010E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 1.75mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 212 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10895 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUM50010 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277489-SUM50010E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 1.75mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 212 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10895 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUM50010 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277489-SUM50010E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277489-SUM50010E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277489-SUM50010E-GE3
Win Source Part Number: 1277489-SUM50010E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 1.75mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 212 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10895 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUM50010 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277489-SUM50010E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tube
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 1.75mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 212 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10895 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUM50010
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM50010E-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM50010E-GE3DKR-ND
Single FETs, MOSFETs 742-SUM50010E-GE3DKR-ND
MOSFET N-CH 60V 150A TO263

MOSFET N-CH 60V 150A TO263

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM50010E-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM50010E-GE3TR-ND
Single FETs, MOSFETs 742-SUM50010E-GE3TR-ND
N-Channel 60V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 150A (Tc) 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUM50010E-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUM50010E-GE3CT-ND
Single FETs, MOSFETs 742-SUM50010E-GE3CT-ND
MOSFET N-CH 60V 150A TO263

MOSFET N-CH 60V 150A TO263

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SUM50010E-GE3
MOSFET Transistor 278-SUM50010E-GE3
Power Field-Effect Transistor, Product overview: SUM50010E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM50010E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SUM50010E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM50010E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM50010E-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM50010E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM50010E-GE3
MOSFET N-CH 60V 150A TO263

MOSFET N-CH 60V 150A TO263

Supplier's Site
Mosfet, N-Ch, 150A, 60V, To-263; Transistor Polarity Vishay - 54AH9658 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150A, 60V, To-263; Transistor Polarity Vishay
54AH9658
Mosfet, N-Ch, 150A, 60V, To-263; Transistor Polarity Vishay 54AH9658
MOSFET, N-CH, 150A, 60V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.00145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150A, 60V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.00145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds; 20V Vgs TO-263

MOSFET 60V Vds; 20V Vgs TO-263

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277489-SUM50010E-GE3 742-SUM50010E-GE3DKR-ND 278-SUM50010E-GE3 SUM50010E-GE3 54AH9658 SUM50010E-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150A, 60V, To-263; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data