Vishay Precision Group Single FETs, MOSFETs SUM45N25-58-E3

Description
N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM45N25-58-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM45N25-58-E3DKR-ND
Single FETs, MOSFETs SUM45N25-58-E3DKR-ND
N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM45N25-58-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM45N25-58-E3CT-ND
Single FETs, MOSFETs SUM45N25-58-E3CT-ND
N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM45N25-58-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM45N25-58-E3TR-ND
Single FETs, MOSFETs SUM45N25-58-E3TR-ND
N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 250V 45A (Tc) 3.75W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Singapore, Singapore
250V 45A MOSFET Transistor
278-SUM45N25-58-E3
250V 45A MOSFET Transistor 278-SUM45N25-58-E3
N-CH MOSFET 250V 45A 58mR TO-263 Product overview: SUM45N25-58-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM45N25-58-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 250V 45A 58mR TO-263 Product overview: SUM45N25-58-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM45N25-58-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM45N25-58-E3 - 031621-SUM45N25-58-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM45N25-58-E3
031621-SUM45N25-58-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM45N25-58-E3 031621-SUM45N25-58-E3
Manufacturer: Vishay Win Source Part Number: 031621-SUM45N25-58-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 5000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 58 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IRFS4229TRLPBF; SUM45N25-58; SUM45N25-58-E3; RCJ510N25TL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 031621-SUM45N25-58-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 58 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IRFS4229TRLPBF; SUM45N25-58; SUM45N25-58-E3; RCJ510N25TL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7105026 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7105026
MOSFETs 7105026
MOSFET N-Channel 250V 45A TO263

MOSFET N-Channel 250V 45A TO263

Supplier's Site
MOSFETs - 7105026P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7105026P
MOSFETs 7105026P
MOSFET N-Channel 250V 45A TO263

MOSFET N-Channel 250V 45A TO263

Supplier's Site
MOSFETs - 1652794 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1652794
MOSFETs 1652794
MOSFET N-Channel 250V 45A TO263

MOSFET N-Channel 250V 45A TO263

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM45N25-58-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM45N25-58-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM45N25-58-E3
MOSFET N-CH 250V 45A TO263

MOSFET N-CH 250V 45A TO263

Supplier's Site
Single FETs, MOSFETs - SUM45N25-58-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM45N25-58-E3
Single FETs, MOSFETs SUM45N25-58-E3
MOSFET N-CH 250V 45A TO263

MOSFET N-CH 250V 45A TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V 45A 375W 58mohm @ 10V

MOSFET 250V 45A 375W 58mohm @ 10V

Buy Now Datasheet
N Channel Mosfet, 250V, 45A, To-263; Channel Type Vishay - 06J8517 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 45A, To-263; Channel Type Vishay
06J8517
N Channel Mosfet, 250V, 45A, To-263; Channel Type Vishay 06J8517
N CHANNEL MOSFET, 250V, 45A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 45A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUM45N25-58-E3DKR-ND 278-SUM45N25-58-E3 031621-SUM45N25-58-E3 7105026 7105026P SUM45N25-58-E3 SUM45N25-58-E3 SUM45N25-58-E3 06J8517
Product Name Single FETs, MOSFETs 250V 45A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM45N25-58-E3 MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 250V, 45A, To-263; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
PD 375000 milliwatts 3750 to 375000 milliwatts 3750 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products