Vishay Intertechnology, Inc. Single FETs, MOSFETs SUM36N20-54P-E3

Description
N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM36N20-54P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM36N20-54P-E3TR-ND
Single FETs, MOSFETs SUM36N20-54P-E3TR-ND
N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 200V 36A (Tc) 3.12W (Ta), 166W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM36N20-54P-E3 - 136010-SUM36N20-54P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM36N20-54P-E3
136010-SUM36N20-54P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM36N20-54P-E3 136010-SUM36N20-54P-E3
Manufacturer: Vishay Win Source Part Number: 136010-SUM36N20-54P- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.12W (Ta), 166W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 127nC @ 15V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 53 mOhm @ 20A, 15V Alternative Parts (Cross-Reference): STB40NF20; PSMN057-200B,118; IRFS38N20DTRLP; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 136010-SUM36N20-54P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.12W (Ta), 166W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 127nC @ 15V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 53 mOhm @ 20A, 15V
Alternative Parts (Cross-Reference): STB40NF20; PSMN057-200B,118; IRFS38N20DTRLP;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 36A MOSFET Transistor
278-SUM36N20-54P-E3
200V 36A MOSFET Transistor 278-SUM36N20-54P-E3
MOSFET N-CH 200V 36A TO263 Product overview: SUM36N20-54P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM36N20-54P-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 36A TO263 Product overview: SUM36N20-54P-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM36N20-54P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM36N20-54P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM36N20-54P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM36N20-54P-E3
MOSFET N-CH 200V 36A TO263

MOSFET N-CH 200V 36A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SUM36N20-54P-E3TR-ND 136010-SUM36N20-54P-E3 278-SUM36N20-54P-E3 SUM36N20-54P-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM36N20-54P-E3 200V 36A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 (D2Pak) Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 06N80C3 - 1120748-06N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details