Manufacturer: Vishay
Win Source Part Number: 898557-SUM23N15-73-E
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 23A (Tc) 3.75W (Ta), 100W (Tc) Surface Mount TO-263 (D²Pak)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SUM23
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SUM23N15-73-E3-ND, SUM23N1573E3, SUM23N15-73-E3CT, SUM23N15-73-E3DKR, SUM23N15-73-E3TR
N-Channel 150V 23A (Tc) 3.75W (Ta), 100W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET N-CH 150V 23A TO263
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 898557-SUM23N15-73-E3 | SUM23N15-73-E3TR-ND | SUM23N15-73-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM23N15-73-E3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |