Vishay Precision Group Single FETs, MOSFETs SUM110P08-11L-E3

Description
P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SUM110P08-11L-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P08-11L-E3CT-ND
Single FETs, MOSFETs SUM110P08-11L-E3CT-ND
P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P08-11L-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P08-11L-E3DKR-ND
Single FETs, MOSFETs SUM110P08-11L-E3DKR-ND
P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P08-11L-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110P08-11L-E3TR-ND
Single FETs, MOSFETs SUM110P08-11L-E3TR-ND
P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

P-Channel 80V 110A (Tc) 13.6W (Ta), 375W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
MOSFETs - 1807977P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807977P
MOSFETs 1807977P
N-Ch MOSFET D2Pak 80V 11.5mohm @ 10V

N-Ch MOSFET D2Pak 80V 11.5mohm @ 10V

Supplier's Site
MOSFETs - 1807418 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807418
MOSFETs 1807418
N-Ch MOSFET D2Pak 80V 11.5mohm @ 10V

N-Ch MOSFET D2Pak 80V 11.5mohm @ 10V

Supplier's Site
MOSFETs - 1807977 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807977
MOSFETs 1807977
N-Ch MOSFET D2Pak 80V 11.5mohm @ 10V

N-Ch MOSFET D2Pak 80V 11.5mohm @ 10V

Supplier's Site
Singapore, Singapore
P-Channel 80V 23.5A MOSFET Transistor
278-SUM110P08-11L-E3
P-Channel 80V 23.5A MOSFET Transistor 278-SUM110P08-11L-E3
P-Channel Power MOSFET, 80V, 23.5A, 11.2mR, TO-263 Product overview: SUM110P08-11L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 80V, 23.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 23.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P08-11L-E3 can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, 80V, 23.5A, 11.2mR, TO-263 Product overview: SUM110P08-11L-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 80V, 23.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 23.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110P08-11L-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P08-11L-E3 - 1104114-SUM110P08-11L-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P08-11L-E3
1104114-SUM110P08-11L-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P08-11L-E3 1104114-SUM110P08-11L-E3
Manufacturer: Vishay Win Source Part Number: 1104114-SUM110P08-11 L-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 13.6W (Ta), 375W (Tc) Family Name: SUM110P08-11L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 10850pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IXTA96P085T; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1104114-SUM110P08-11L-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 13.6W (Ta), 375W (Tc)
Family Name: SUM110P08-11L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 10850pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IXTA96P085T;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
P Channel Mosfet, -80V, 11A, To-263; Channel Type Vishay - 75M5649 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -80V, 11A, To-263; Channel Type Vishay
75M5649
P Channel Mosfet, -80V, 11A, To-263; Channel Type Vishay 75M5649
P CHANNEL MOSFET, -80V, 11A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -80V, 11A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -80V, -110A, To-263-3, Full Reel; Channel Type Vishay - 29X0566 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -80V, -110A, To-263-3, Full Reel; Channel Type Vishay
29X0566
Mosfet, P Channel, -80V, -110A, To-263-3, Full Reel; Channel Type Vishay 29X0566
MOSFET, P CHANNEL, -80V, -110A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

MOSFET, P CHANNEL, -80V, -110A, TO-263-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:110A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110P08-11L-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110P08-11L-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110P08-11L-E3
MOSFET P-CH 80V 110A TO263

MOSFET P-CH 80V 110A TO263

Supplier's Site
MOSFET 80V 110A 375W

MOSFET 80V 110A 375W

Buy Now Datasheet
Single FETs, MOSFETs - SUM110P08-11L-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUM110P08-11L-E3
Single FETs, MOSFETs SUM110P08-11L-E3
MOSFET P-CH 80V 110A TO263

MOSFET P-CH 80V 110A TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SUM110P08-11L-E3CT-ND 1807977P 278-SUM110P08-11L-E3 1104114-SUM110P08-11L-E3 75M5649 29X0566 SUM110P08-11L-E3 SUM110P08-11L-E3 SUM110P08-11L-E3
Product Name Single FETs, MOSFETs MOSFETs P-Channel 80V 23.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110P08-11L-E3 P Channel Mosfet, -80V, 11A, To-263; Channel Type Vishay Mosfet, P Channel, -80V, -110A, To-263-3, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; SOT3; TO-263 (D2Pak) TO-3; TO-263 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 375000 milliwatts 13600 to 375000 milliwatts 375000 milliwatts 13600 milliwatts
TJ -50 C (-58 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - AUIRFS3004-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers