Vishay Intertechnology, Inc. 40V 110A MOSFET Transistor SUM110N04-05H-E3

Description
MOSFET N-CH 40V 110A TO263 Product overview: SUM110N04-05H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N04-05H-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 110A TO263 Product overview: SUM110N04-05H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N04-05H-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 110A MOSFET Transistor
278-SUM110N04-05H-E3
40V 110A MOSFET Transistor 278-SUM110N04-05H-E3
MOSFET N-CH 40V 110A TO263 Product overview: SUM110N04-05H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N04-05H-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 110A TO263 Product overview: SUM110N04-05H-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM110N04-05H-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-05H-E3 - 935707-SUM110N04-05H-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-05H-E3
935707-SUM110N04-05H-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-05H-E3 935707-SUM110N04-05H-E3
Manufacturer: Vishay Win Source Part Number: 935707-SUM110N04-05H -E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 110A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: SUM110 Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SUM110N04-05H-E3TR, SUM110N04-05H-E3DKR, SUM110N0405HE3, SUM110N04-05H-E3-ND, SUM110N04-05H-E3CT

Manufacturer: Vishay
Win Source Part Number: 935707-SUM110N04-05H-E3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 110A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SUM110
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SUM110N04-05H-E3TR, SUM110N04-05H-E3DKR, SUM110N0405HE3, SUM110N04-05H-E3-ND, SUM110N04-05H-E3CT

Buy Now Datasheet
Single FETs, MOSFETs - SUM110N04-05H-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM110N04-05H-E3TR-ND
Single FETs, MOSFETs SUM110N04-05H-E3TR-ND
N-Channel 40V 110A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 40V 110A (Tc) 3.75W (Ta), 150W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM110N04-05H-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM110N04-05H-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM110N04-05H-E3
MOSFET N-CH 40V 110A TO263

MOSFET N-CH 40V 110A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SUM110N04-05H-E3 935707-SUM110N04-05H-E3 SUM110N04-05H-E3TR-ND SUM110N04-05H-E3
Product Name 40V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM110N04-05H-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3750 milliwatts
Unlock Full Specs
to access all available technical data