Vishay Precision Group Channel Type Vishay SUD50P10-43L-E3.

Description
Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:38A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:136W; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:38A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:136W; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

SUD50P10-43L-E3 is a P-channel MOSFET designed for power switching applications, housed in a TO-252 package with a drain connected to the tab. It supports a maximum drain-source voltage of -100 V and a continuous drain current of -37.1 A at 25 °C case temperature, limited by the package. The on-state resistance is 0.043 Ω at -10 V gate-source voltage and 0.048 Ω at -4.5 V, with a total gate charge of 54 nC at -50 V drain-source voltage. The device operates with a junction temperature range of -55 °C to 175 °C and is RoHS compliant. Thermal resistance from junction to ambient is 40 °C/W under steady-state conditions when mounted on a 1" x 1" FR4 board.

Datasheet Summary
Powered by GS/AI

SUD50P10-43L-E3 is a P-channel MOSFET designed for power switching applications, housed in a TO-252 package with a drain connected to the tab. It supports a maximum drain-source voltage of -100 V and a continuous drain current of -37.1 A at 25 °C case temperature, limited by the package. The on-state resistance is 0.043 Ω at -10 V gate-source voltage and 0.048 Ω at -4.5 V, with a total gate charge of 54 nC at -50 V drain-source voltage. The device operates with a junction temperature range of -55 °C to 175 °C and is RoHS compliant. Thermal resistance from junction to ambient is 40 °C/W under steady-state conditions when mounted on a 1" x 1" FR4 board.

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 30AC0990 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
30AC0990
Channel Type Vishay 30AC0990
Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:38A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:136W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:38A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:136W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 30AC0990
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002F,215 - 1004058-2N7002F,215 - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel; N-Channel
Package Type SOT3; SOT23; TO-236AB (SOT23)
View Details
4 suppliers