Vishay Precision Group Single FETs, MOSFETs SUD50P08-25L-BE3

Description
P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SUD50P08-25L-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P08-25L-BE3CT-ND
Single FETs, MOSFETs 742-SUD50P08-25L-BE3CT-ND
P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD50P08-25L-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P08-25L-BE3TR-ND
Single FETs, MOSFETs 742-SUD50P08-25L-BE3TR-ND
P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SUD50P08-25L-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SUD50P08-25L-BE3DKR-ND
Single FETs, MOSFETs 742-SUD50P08-25L-BE3DKR-ND
P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 12.5A (Ta), 50A (Tc) 8.3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P08-25L-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P08-25L-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P08-25L-BE3
MOSFET P-CH 80V 12.5A/50A DPAK

MOSFET P-CH 80V 12.5A/50A DPAK

Supplier's Site
Mosfet, P-Ch, 80V, 50A, To-252; Channel Type Vishay - 78AH6740 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 50A, To-252; Channel Type Vishay
78AH6740
Mosfet, P-Ch, 80V, 50A, To-252; Channel Type Vishay 78AH6740
MOSFET, P-CH, 80V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, 80V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 80V, 50A, To-252; Channel Type Vishay - 80AH8990 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 50A, To-252; Channel Type Vishay
80AH8990
Mosfet, P-Ch, 80V, 50A, To-252; Channel Type Vishay 80AH8990
MOSFET, P-CH, 80V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, 80V, 50A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SUD50P08-25L-BE3CT-ND SUD50P08-25L-BE3 78AH6740
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 80V, 50A, To-252; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details