Vishay Intertechnology, Inc. 40V 6A 8A TO252 MOSFET Transistor SUD50P04-40P-T4-E3

Description
MOSFET P-CH 40V 6A/8A TO252 Product overview: SUD50P04-40P-T4-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 8A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-40P-T4- E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 6A/8A TO252 Product overview: SUD50P04-40P-T4-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 8A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-40P-T4- E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 6A 8A TO252 MOSFET Transistor
278-SUD50P04-40P-T4-E3
40V 6A 8A TO252 MOSFET Transistor 278-SUD50P04-40P-T4-E3
MOSFET P-CH 40V 6A/8A TO252 Product overview: SUD50P04-40P-T4-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 8A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-40P-T4- E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 6A/8A TO252 Product overview: SUD50P04-40P-T4-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 8A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50P04-40P-T4-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-40P-T4-E3 - 1104108-SUD50P04-40P-T4-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-40P-T4-E3
1104108-SUD50P04-40P-T4-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-40P-T4-E3 1104108-SUD50P04-40P-T4-E3
Manufacturer: Vishay Win Source Part Number: 1104108-SUD50P04-40P -T4-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 24W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A (Ta), 8A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1555pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104108-SUD50P04-40P-T4-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta), 24W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A (Ta), 8A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1555pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD50P04-40P-T4-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD50P04-40P-T4-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD50P04-40P-T4-E3
MOSFET P-CH 40V 6A/8A TO252

MOSFET P-CH 40V 6A/8A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUD50P04-40P-T4-E3 1104108-SUD50P04-40P-T4-E3 SUD50P04-40P-T4-E3
Product Name 40V 6A 8A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD50P04-40P-T4-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2400 milliwatts 2400 to 24000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data