The SUD50N06-09L-E3 is an N-channel 60 V MOSFET in a TO-252 package, designed for surface-mount applications. It has a continuous drain current of 50 A, a maximum junction temperature of 175 °C, and a drain-source on-state resistance of 0.0093 Ω at 10 V gate-source voltage. The device is RoHS-compliant and meets the material categorization requirements for lead-free manufacturing. Thermal resistance is 0.85 °C/W junction-to-case and 40 °C/W junction-to-ambient on a 1″ × 1″ FR4 board. The package dimensions conform to TO-252AA specifications with a body length of up to 10.41 mm and a width of 6.73 mm.
MOSFET, N CHANNEL, 60V, 50A, TO-252-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:136W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC3501 |
| Product Name | Mosfet, N Channel, 60V, 50A, To-252-3, Full Reel; Channel Type Vishay |
| Polarity | N-Channel |