The SUD50N024-09P is an N-channel 22-V MOSFET in a TO-252 package, designed for high-efficiency PWM applications such as synchronous buck DC/DC conversion. It has a continuous drain current of 49 A at 25°C and 34 A at 100°C, with a maximum on-resistance of 0.0095 Ω at VGS = 10 V and 0.017 Ω at VGS = 4.5 V. The device supports a junction temperature range of -55°C to 175°C and has a maximum power dissipation of 39.5 W at TC = 25°C. Thermal resistance is 3.1°C/W (junction-to-case) and 40°C/W (junction-to-ambient
MOSFET N-CH 22V 49A TO252 Product overview: SUD50N024-09P-T4E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 49A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22V, 49A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD50N024-09P-T4
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SUD50N024-09P-T4E3 |
| Product Name | 22V 49A TO252 MOSFET Transistor |
| TJ | -55 to 175 C (-67 to 347 F) |