Vishay Intertechnology, Inc. 40V 36A MOSFET Transistor SUD45P04-16P-GE3

Description
MOSFET P-CH 40V 36A TO252AA Product overview: SUD45P04-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD45P04-16P-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 36A TO252AA Product overview: SUD45P04-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD45P04-16P-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 36A MOSFET Transistor
278-SUD45P04-16P-GE3
40V 36A MOSFET Transistor 278-SUD45P04-16P-GE3
MOSFET P-CH 40V 36A TO252AA Product overview: SUD45P04-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD45P04-16P-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 36A TO252AA Product overview: SUD45P04-16P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD45P04-16P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD45P04-16P-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD45P04-16P-GE3-ND
Single FETs, MOSFETs SUD45P04-16P-GE3-ND
P-Channel 40V 36A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252AA

P-Channel 40V 36A (Tc) 2.1W (Ta), 41.7W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD45P04-16P-GE3 - 1104095-SUD45P04-16P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD45P04-16P-GE3
1104095-SUD45P04-16P-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD45P04-16P-GE3 1104095-SUD45P04-16P-GE3
Manufacturer: Vishay Win Source Part Number: 1104095-SUD45P04-16P -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.1W (Ta), 41.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 2765pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.2 mOhm @ 14A, 20V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1104095-SUD45P04-16P-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.1W (Ta), 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 2765pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.2 mOhm @ 14A, 20V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD45P04-16P-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD45P04-16P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD45P04-16P-GE3
MOSFET P-CH 40V 36A TO252AA

MOSFET P-CH 40V 36A TO252AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SUD45P04-16P-GE3 SUD45P04-16P-GE3-ND 1104095-SUD45P04-16P-GE3 SUD45P04-16P-GE3
Product Name 40V 36A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD45P04-16P-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 milliwatts 2100 to 41700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313QTR - 123991-AUIRF7313QTR - Win Source Electronics
Specs
Polarity N-Channel
V(BR)DSS 30 volts
PD 2400 milliwatts
View Details
8 suppliers