Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N05-26L SUD35N05-26L

Description
Manufacturer: Vishay Win Source Part Number: 1262461-SUD35N05-26L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1262461-SUD35N05-26L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N05-26L - 1262461-SUD35N05-26L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N05-26L
1262461-SUD35N05-26L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N05-26L 1262461-SUD35N05-26L
Manufacturer: Vishay Win Source Part Number: 1262461-SUD35N05-26L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1262461-SUD35N05-26L
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now
Singapore, Singapore
N-Channel 35A 55V 0.02ohm MOSFET Transistor
285-SUD35N05-26L
N-Channel 35A 55V 0.02ohm MOSFET Transistor 285-SUD35N05-26L
Power Field-Effect Transistor, 35A I(D), 55V, 0.02ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, TO-252, 3 PIN Product overview: SUD35N05-26L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 55V, 0.02ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 55V, 0.02ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUD35N05-26L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 35A I(D), 55V, 0.02ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, TO-252, 3 PIN Product overview: SUD35N05-26L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 55V, 0.02ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 55V, 0.02ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SUD35N05-26L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1262461-SUD35N05-26L 285-SUD35N05-26L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD35N05-26L N-Channel 35A 55V 0.02ohm MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK763R4-30B,118 - 1025278-BUK763R4-30B,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 255000 milliwatts
View Details
3 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers