Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19N20-90-E3 SUD19N20-90-E3

Description
Manufacturer: Vishay Win Source Part Number: 031607-SUD19N20-90-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Family Name: SUD19N20-90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): STD25NF20; TSM19N20CPROG; PHD22NQ20TT/R; Introduction Date: February 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 031607-SUD19N20-90-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Family Name: SUD19N20-90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): STD25NF20; TSM19N20CPROG; PHD22NQ20TT/R; Introduction Date: February 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19N20-90-E3 - 031607-SUD19N20-90-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19N20-90-E3
031607-SUD19N20-90-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19N20-90-E3 031607-SUD19N20-90-E3
Manufacturer: Vishay Win Source Part Number: 031607-SUD19N20-90-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 136W (Tc) Family Name: SUD19N20-90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): STD25NF20; TSM19N20CPROG; PHD22NQ20TT/R; Introduction Date: February 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 031607-SUD19N20-90-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 136W (Tc)
Family Name: SUD19N20-90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): STD25NF20; TSM19N20CPROG; PHD22NQ20TT/R;
Introduction Date: February 25, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 19A DPAK MOSFET Transistor
278-SUD19N20-90-E3
200V 19A DPAK MOSFET Transistor 278-SUD19N20-90-E3
200V 19A N-CH MOSFET DPAK 90mR RdsOn Product overview: SUD19N20-90-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 19A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD19N20-90-E3 can be used for catalog matching and distributor lookup.

200V 19A N-CH MOSFET DPAK 90mR RdsOn Product overview: SUD19N20-90-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 19A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD19N20-90-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUD19N20-90-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD19N20-90-E3CT-ND
Single FETs, MOSFETs SUD19N20-90-E3CT-ND
N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD19N20-90-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD19N20-90-E3DKR-ND
Single FETs, MOSFETs SUD19N20-90-E3DKR-ND
N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SUD19N20-90-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD19N20-90-E3TR-ND
Single FETs, MOSFETs SUD19N20-90-E3TR-ND
N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

N-Channel 200V 19A (Tc) 3W (Ta), 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 200-V (D-S) 175C DEG

MOSFET N-CH 200-V (D-S) 175C DEG

Buy Now Datasheet
Single FETs, MOSFETs - SUD19N20-90-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD19N20-90-E3
Single FETs, MOSFETs SUD19N20-90-E3
MOSFET N-CH 200V 19A TO252

MOSFET N-CH 200V 19A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD19N20-90-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD19N20-90-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD19N20-90-E3
MOSFET N-CH 200V 19A TO252

MOSFET N-CH 200V 19A TO252

Supplier's Site
N Channel Mosfet, 200V, 19A, To-252; Channel Type Vishay - 06J8437 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 19A, To-252; Channel Type Vishay
06J8437
N Channel Mosfet, 200V, 19A, To-252; Channel Type Vishay 06J8437
N CHANNEL MOSFET, 200V, 19A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 19A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N, To-252; Transistor Polarity Vishay - 62M0212 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-252; Transistor Polarity Vishay
62M0212
Mosfet, N, To-252; Transistor Polarity Vishay 62M0212
MOSFET, N, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation Pd:3W; RoHS Compliant: Yes

MOSFET, N, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.09ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation Pd:3W; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031607-SUD19N20-90-E3 278-SUD19N20-90-E3 SUD19N20-90-E3CT-ND SUD19N20-90-E3 SUD19N20-90-E3 SUD19N20-90-E3 06J8437 62M0212
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD19N20-90-E3 200V 19A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 200V, 19A, To-252; Channel Type Vishay Mosfet, N, To-252; Transistor Polarity Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
PD 3000 to 136000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products