Vishay Intertechnology, Inc. Through-Hole 125V 47uF Capacitor ST47-125T2KI

Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 47uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST47-125T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST47-125T2KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 47uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST47-125T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST47-125T2KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 125V 47uF Capacitor
59-ST47-125T2KI
Through-Hole 125V 47uF Capacitor 59-ST47-125T2KI
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 47uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST47-125T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST47-125T2KI can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 125V, 47uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: ST47-125T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 125V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 125V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST47-125T2KI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - ST47-125T2KI - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ST47-125T2KI
Tantalum Capacitors ST47-125T2KI
CAP TANT 47UF 10% 125V AXIAL

CAP TANT 47UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitor Wet Tantalum, 47Uf, 125V, 10%, Axial; Capacitance Vishay - 56P4345 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 47Uf, 125V, 10%, Axial; Capacitance Vishay
56P4345
Capacitor Wet Tantalum, 47Uf, 125V, 10%, Axial; Capacitance Vishay 56P4345
CAPACITOR WET TANTALUM, 47UF, 125V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.3ohm; Failure Rate:-; Ripple Current:1.65A; Product Diameter:7.92mm RoHS Compliant: No

CAPACITOR WET TANTALUM, 47UF, 125V, 10%, AXIAL; Capacitance:47µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.3ohm; Failure Rate:-; Ripple Current:1.65A; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 59-ST47-125T2KI ST47-125T2KI 56P4345
Product Name Through-Hole 125V 47uF Capacitor Tantalum Capacitors Capacitor Wet Tantalum, 47Uf, 125V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers